Honeywell Sensing & IoT Sensors, Transducers - Pressure Sensors, Transducers SSCDRRN001PD2A5

Description
Win Source Part Number: 1234578-SSCDRRN001PD 2A5 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: TruStability® SSC Termination Style: PC Pin Features: Amplified Output, Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 50 Output Type: I2C Output: 12 b Accuracy: ±0.25% Pressure Type: Differential Operating Pressure: ±1PSI (±6.89kPa) Port Size: Male - 0.08" (1.93mm) Tube, Dual Port Style: Barbed Maximum Pressure: ±10PSI (±68.95kPa) Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-DIP (0.524", 13.30mm), Dual Ports, Same Side Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Other Names: 480-5496,SSCDRRN001P D2A5 Base Product Number: SSCDRRN
Request a Quote Datasheet
Description
Win Source Part Number: 1234578-SSCDRRN001PD 2A5 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: TruStability® SSC Termination Style: PC Pin Features: Amplified Output, Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 50 Output Type: I2C Output: 12 b Accuracy: ±0.25% Pressure Type: Differential Operating Pressure: ±1PSI (±6.89kPa) Port Size: Male - 0.08" (1.93mm) Tube, Dual Port Style: Barbed Maximum Pressure: ±10PSI (±68.95kPa) Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-DIP (0.524", 13.30mm), Dual Ports, Same Side Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Other Names: 480-5496,SSCDRRN001P D2A5 Base Product Number: SSCDRRN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - 1234578-SSCDRRN001PD2A5 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
1234578-SSCDRRN001PD2A5
Sensors, Transducers - Pressure Sensors, Transducers 1234578-SSCDRRN001PD2A5
Win Source Part Number: 1234578-SSCDRRN001PD 2A5 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: TruStability® SSC Termination Style: PC Pin Features: Amplified Output, Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 50 Output Type: I2C Output: 12 b Accuracy: ±0.25% Pressure Type: Differential Operating Pressure: ±1PSI (±6.89kPa) Port Size: Male - 0.08" (1.93mm) Tube, Dual Port Style: Barbed Maximum Pressure: ±10PSI (±68.95kPa) Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-DIP (0.524", 13.30mm), Dual Ports, Same Side Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Other Names: 480-5496,SSCDRRN001P D2A5 Base Product Number: SSCDRRN

Win Source Part Number: 1234578-SSCDRRN001PD2A5
Category: Sensors, Transducers>Pressure Sensors, Transducers
Series: TruStability® SSC
Termination Style: PC Pin
Features: Amplified Output, Temperature Compensated
Package: Bulk
Applications: Board Mount
Standard Package: 50
Output Type: I2C
Output: 12 b
Accuracy: ±0.25%
Pressure Type: Differential
Operating Pressure: ±1PSI (±6.89kPa)
Port Size: Male - 0.08" (1.93mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: ±10PSI (±68.95kPa)
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: 480-5496,SSCDRRN001PD2A5
Base Product Number: SSCDRRN

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - SSCDRRN001PD2A5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
SSCDRRN001PD2A5
Sensors, Transducers - Pressure Sensors, Transducers SSCDRRN001PD2A5
SENSOR 1PSID 0.08 12BIT 8DIP

SENSOR 1PSID 0.08 12BIT 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 1234578-SSCDRRN001PD2A5 SSCDRRN001PD2A5
Product Name Sensors, Transducers - Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Compensated Compensated
Pressure Type Differential; Differential
Package / Mounting 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Unlock Full Specs
to access all available technical data