Win Source Part Number: 1234472-SSCDRNN100PG
Category: Sensors, Transducers>Pressure
Series: TruStability® SSC
Termination Style: PC Pin
Features: Amplified Output, Temperature Compensated
Package: Bulk
Applications: Board Mount
Standard Package: 50
Output Type: SPI
Output: 12 b
Accuracy: ±0.25%
Pressure Type: Vented Gauge
Operating Pressure: 100PSI (689.48kPa)
Port Size: Male - 0.08" (1.93mm) Tube
Port Style: Barbed
Maximum Pressure: 250PSI (1723.69kPa)
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-DIP (0.524", 13.30mm), Side Port
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Base Product Number: SSCDRNN
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | 1234472-SSCDRNN100PGSA3 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated |