Win Source Part Number: 1234721-SSCDJNN015PA
Category: Sensors, Transducers>Pressure
Series: TruStability® SSC
Termination Style: PC Pin
Features: Amplified Output, Temperature Compensated
Package: Bulk
Applications: Board Mount
Standard Package: 50
Output Type: Analog Voltage
Output: 0.5 V ~ 4.5 V
Accuracy: ±0.25%
Pressure Type: Absolute
Operating Pressure: 15PSI (103.42kPa)
Port Size: Male - 0.09" (2.34mm) Tube
Port Style: Barbless
Maximum Pressure: 30PSI (206.84kPa)
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 8-DIP (0.524", 13.30mm), Side Port
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Base Product Number: SSCDJNN
SENSOR 15PSIA 0.09 4.5V 8DIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1234721-SSCDJNN015PAAA5 | SSCDJNN015PAAA5 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | |
| Pressure Type | Absolute; Absolute | |
| Package / Mounting | 8-DIP (0.524", 13.30mm), Side Port |