SSC Series pressure sensor IC
SSC Series pressure sensor IC
SSC Series pressure sensor IC
SSC, 2.07BAR, ABS, DIP, SP, ANA,
PRESSURE SENSOR, ABSOLUTE, 30PSI, 5VDC; Operating Pressure Max:30psi; Sensor Output:Analogue; Pressure Measurement Type:Absolute; Voltage Rating:5VDC; Port Style:Single Axial Barbed; Supply Current:2.7mA RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | 2269731P | 480-SSCDANV030PAAA5-ND | 64AH1839 |
| Product Name | Pressure Sensor ICs | Pressure Sensors, Transducers | Pressure Sensor, Absolute, 30Psi, 5Vdc; Operating Pressure Max Honeywell |
| Device Category | Sensor | Sensor or Transducer | Sensor; Sensor or Transducer |
| Measurement Type | Gauge | Absolute | Absolute; Absolute |
| Working Pressure Range | 29.88 psi (21.03 m H2O) | 30 psi (21.11 m H2O) | ? to 30 psi (? to 21.11 m H2O) |
| Vacuum Range | 1545 torr (-30.91 in Hg vac) |