SSC Series pressure sensor IC
SSC Series pressure sensor IC
SSC Series pressure sensor IC
SSC, 1.04BAR, ABS, DIP, SP, SPI,
PRESSURE SENSOR, ABSOLUTE, 15PSI, 3.3VDC; Operating Pressure Max:15psi; Sensor Output:SPI; Pressure Measurement Type:Absolute; Voltage Rating:3.3VDC; Port Style:Single Axial Barbed; Supply Current:3.1mA RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | 2269729 | 480-SSCDANV015PASA3-ND | 64AH1836 |
| Product Name | Pressure Sensor ICs | Pressure Sensors, Transducers | Pressure Sensor, Absolute, 15Psi, 3.3Vdc; Operating Pressure Max Honeywell |
| Device Category | Sensor | Sensor or Transducer | Sensor; Sensor or Transducer |
| Measurement Type | Absolute; Gauge | Absolute | Absolute; Absolute |
| Working Pressure Range | 14.94 psi (10.51 m H2O) | 15 psi (10.56 m H2O) | ? to 15 psi (? to 10.56 m H2O) |
| Vacuum Range | 773 torr (-0.4947 in Hg vac) |