Win Source Part Number: 1234261-SSCDANT030PG
Category: Sensors, Transducers>Pressure
Series: TruStability® SSC
Termination Style: PC Pin
Features: Amplified Output, Temperature Compensated
Package: Tube
Applications: Board Mount
Standard Package: 50
Output Type: I2C
Output: 12 b
Accuracy: ±0.25%
Pressure Type: Vented Gauge
Operating Pressure: 30PSI (206.84kPa)
Port Size: Male - 0.19" (4.93mm) Tube
Port Style: Barbed
Maximum Pressure: 60PSI (413.69kPa)
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-DIP (0.524", 13.30mm), Top Port
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: 480-3338,2266-SSCDAN
Base Product Number: SSCDANT
SENSOR 30PSIG 0.19 12BIT 8DIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1234261-SSCDANT030PG2A3 | SSCDANT030PG2A3 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | |
| Pressure Type | Gauge; Vented Gauge | |
| Package / Mounting | 8-DIP (0.524", 13.30mm), Top Port |