"Pressure Sensor ±1.45PSI (±10kPa) Differential Male - 0.19"" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524"", 13.30mm), Top Port"
SENSOR 1.45PSID 0.19 4.5V 8DIP
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | SSCDANN100MDAA5-ND | SSCDANN100MDAA5 |
| Product Name | Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Differential | Differential |
| Signal Output | Analog Voltage | Analog Voltage; Analog Voltage |
| Features | Temperature Compensated |