Honeywell Sensing & IoT Sensors, Transducers - Pressure Sensors, Transducers SSCDANN060PG3A5

Description
Win Source Part Number: 1234323-SSCDANN060PG 3A5 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: TruStability® SSC Termination Style: PC Pin Features: Amplified Output, Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 50 Output Type: I2C Output: 12 b Accuracy: ±0.25% Pressure Type: Vented Gauge Operating Pressure: 60PSI (413.69kPa) Port Size: Male - 0.19" (4.93mm) Tube Port Style: Barbed Maximum Pressure: 120PSI (827.37kPa) Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-DIP (0.524", 13.30mm), Top Port Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Base Product Number: SSCDANN
Request a Quote Datasheet
Description
Win Source Part Number: 1234323-SSCDANN060PG 3A5 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: TruStability® SSC Termination Style: PC Pin Features: Amplified Output, Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 50 Output Type: I2C Output: 12 b Accuracy: ±0.25% Pressure Type: Vented Gauge Operating Pressure: 60PSI (413.69kPa) Port Size: Male - 0.19" (4.93mm) Tube Port Style: Barbed Maximum Pressure: 120PSI (827.37kPa) Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-DIP (0.524", 13.30mm), Top Port Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Base Product Number: SSCDANN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - 1234323-SSCDANN060PG3A5 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
1234323-SSCDANN060PG3A5
Sensors, Transducers - Pressure Sensors, Transducers 1234323-SSCDANN060PG3A5
Win Source Part Number: 1234323-SSCDANN060PG 3A5 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: TruStability® SSC Termination Style: PC Pin Features: Amplified Output, Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 50 Output Type: I2C Output: 12 b Accuracy: ±0.25% Pressure Type: Vented Gauge Operating Pressure: 60PSI (413.69kPa) Port Size: Male - 0.19" (4.93mm) Tube Port Style: Barbed Maximum Pressure: 120PSI (827.37kPa) Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-DIP (0.524", 13.30mm), Top Port Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Base Product Number: SSCDANN

Win Source Part Number: 1234323-SSCDANN060PG3A5
Category: Sensors, Transducers>Pressure Sensors, Transducers
Series: TruStability® SSC
Termination Style: PC Pin
Features: Amplified Output, Temperature Compensated
Package: Bulk
Applications: Board Mount
Standard Package: 50
Output Type: I2C
Output: 12 b
Accuracy: ±0.25%
Pressure Type: Vented Gauge
Operating Pressure: 60PSI (413.69kPa)
Port Size: Male - 0.19" (4.93mm) Tube
Port Style: Barbed
Maximum Pressure: 120PSI (827.37kPa)
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 8-DIP (0.524", 13.30mm), Top Port
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Base Product Number: SSCDANN

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - SSCDANN060PG3A5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
SSCDANN060PG3A5
Sensors, Transducers - Pressure Sensors, Transducers SSCDANN060PG3A5
SENSOR 60PSIG 0.19 12BIT 8DIP

SENSOR 60PSIG 0.19 12BIT 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 1234323-SSCDANN060PG3A5 SSCDANN060PG3A5
Product Name Sensors, Transducers - Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Compensated Compensated
Pressure Type Gauge; Vented Gauge
Package / Mounting 8-DIP (0.524", 13.30mm), Top Port
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
Pressure Sensor Chip - ACPC Series - Pressure Sensor Chip - ACPC Series - All Sensors Corp.
Specs
Applications HGRADE
Compensated Compensated
Pressure Type Absolute
View Details
Uncompensated  Ultra-Low Pressure Sensor - LP Series 1400 - Merit Sensor Systems
Specs
Applications Industrial
Compensated Compensated
Pressure Type Absolute; Gauge
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details