Honeywell Sensing & IoT Hall Effect Sensor, Omnipolar, Sot-89B; Hall Effect Type Honeywell SS551AT

Description
HALL EFFECT SENSOR, OMNIPOLAR, SOT-89B; Hall Effect Type:Omnipolar; Output Current:20mA; Sensor Case Style:SOT-89B; No. of Pins:4Pins; Supply Voltage Min:3VDC; Supply Voltage Max:24VDC; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, OMNIPOLAR, SOT-89B; Hall Effect Type:Omnipolar; Output Current:20mA; Sensor Case Style:SOT-89B; No. of Pins:4Pins; Supply Voltage Min:3VDC; Supply Voltage Max:24VDC; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Omnipolar, Sot-89B; Hall Effect Type Honeywell - 88W1083 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Omnipolar, Sot-89B; Hall Effect Type Honeywell
88W1083
Hall Effect Sensor, Omnipolar, Sot-89B; Hall Effect Type Honeywell 88W1083
HALL EFFECT SENSOR, OMNIPOLAR, SOT-89B; Hall Effect Type:Omnipolar; Output Current:20mA; Sensor Case Style:SOT-89B; No. of Pins:4Pins; Supply Voltage Min:3VDC; Supply Voltage Max:24VDC; Operating Temperature Min:-40°C RoHS Compliant: Yes

HALL EFFECT SENSOR, OMNIPOLAR, SOT-89B; Hall Effect Type:Omnipolar; Output Current:20mA; Sensor Case Style:SOT-89B; No. of Pins:4Pins; Supply Voltage Min:3VDC; Supply Voltage Max:24VDC; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 88W1083
Product Name Hall Effect Sensor, Omnipolar, Sot-89B; Hall Effect Type Honeywell
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0214 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Enclosed Optical Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details