Honeywell Sensing & IoT Hall Effect Sensor, Unipolar Sot89B3; Hall Effect Type Honeywell SS549AT

Description
HALL EFFECT SENSOR, UNIPOLAR SOT89B3; Hall Effect Type:Unipolar; Output Current:20mA; Sensor Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:3.8V; Supply Voltage Max:30V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, UNIPOLAR SOT89B3; Hall Effect Type:Unipolar; Output Current:20mA; Sensor Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:3.8V; Supply Voltage Max:30V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Unipolar Sot89B3; Hall Effect Type Honeywell - 86C1048 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Unipolar Sot89B3; Hall Effect Type Honeywell
86C1048
Hall Effect Sensor, Unipolar Sot89B3; Hall Effect Type Honeywell 86C1048
HALL EFFECT SENSOR, UNIPOLAR SOT89B3; Hall Effect Type:Unipolar; Output Current:20mA; Sensor Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:3.8V; Supply Voltage Max:30V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

HALL EFFECT SENSOR, UNIPOLAR SOT89B3; Hall Effect Type:Unipolar; Output Current:20mA; Sensor Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:3.8V; Supply Voltage Max:30V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 86C1048
Product Name Hall Effect Sensor, Unipolar Sot89B3; Hall Effect Type Honeywell
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Magnetic Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Position, Proximity, Speed (Modules) - Z5614-ND - DigiKey
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details