The SS466A-L is a latching Hall-effect digital sensor IC in the SS400 Series, featuring a flat TO-92-style package with straight long leads and supplied in bulk pack (1000 units per bag). It operates from a supply voltage of 3.8 Vdc to 30 Vdc, with a continuous sinking output current of up to 20 mA and an operating temperature range of -40°C to 150°C. The device uses a digital open collector output and is sensitive to a South magnetic pole only. It is designed for applications including industrial speed sensing, motor control, and automotive systems. The part is tested at 25°C and 125°C for consistent performance and meets the SS400 Series qualification standards up to 150°C.
Win Source Part Number: 1235202-SS466A-L
Category: Sensors, Transducers>Magnetic
Series: SS400
Features: Temperature Compensated
Package: Bulk
Standard Package: 1,000
Technology: Hall Effect
Output Type: Open Collector
Function: Latch
Test Condition: 25°C
Polarization: South Pole
Current - Supply (Max): 10mA
Current - Output (Max): 20mA
Sensing Range: 18mT Trip, -18mT Release
Voltage - Supply: 3.8V ~ 30V
Mounting Type: Through Hole
Package / Case: 3-SIP
Supplier Device Package: Radial Lead
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Honeywell Sensing and Productivity Solutions
Base Product Number: SS466
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1235202-SS466A-L |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; Through Hole |