Honeywell Sensing & IoT Sensors >> Hall Sensor SS461A

Description
85Gs -85Gs TO-92S Hall Sensor ROHS
Datasheet
Description
85Gs -85Gs TO-92S Hall Sensor ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Sensors >> Hall Sensor
SS461A
Sensors >> Hall Sensor SS461A
85Gs -85Gs TO-92S Hall Sensor ROHS

85Gs -85Gs TO-92S Hall Sensor ROHS

Supplier's Site Datasheet
Hall Effect Sensor, Bipolar, To-92-3; Hall Effect Type Honeywell - 93F9228 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Bipolar, To-92-3; Hall Effect Type Honeywell
93F9228
Hall Effect Sensor, Bipolar, To-92-3; Hall Effect Type Honeywell 93F9228
HALL EFFECT SENSOR, BIPOLAR, TO-92-3; Hall Effect Type:Latching; Output Current:20mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:3.8V; Supply Voltage Max:30V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

HALL EFFECT SENSOR, BIPOLAR, TO-92-3; Hall Effect Type:Latching; Output Current:20mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:3.8V; Supply Voltage Max:30V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Linear Position Sensors Linear Position Sensors
Product Number SS461A 93F9228
Product Name Sensors >> Hall Sensor Hall Effect Sensor, Bipolar, To-92-3; Hall Effect Type Honeywell
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0519 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Enclosed Optical Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details