Honeywell Sensing & IoT Hall Effect Sensor Uni-Polar, To92-3; Hall Effect Type Honeywell SS445P

Description
HALL EFFECT SENSOR UNI-POLAR, TO92-3; Hall Effect Type:Unipolar; Output Current:4mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply Voltage Max:7V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR UNI-POLAR, TO92-3; Hall Effect Type:Unipolar; Output Current:4mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply Voltage Max:7V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor Uni-Polar, To92-3; Hall Effect Type Honeywell - 58R2693 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor Uni-Polar, To92-3; Hall Effect Type Honeywell
58R2693
Hall Effect Sensor Uni-Polar, To92-3; Hall Effect Type Honeywell 58R2693
HALL EFFECT SENSOR UNI-POLAR, TO92-3; Hall Effect Type:Unipolar; Output Current:4mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply Voltage Max:7V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

HALL EFFECT SENSOR UNI-POLAR, TO92-3; Hall Effect Type:Unipolar; Output Current:4mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply Voltage Max:7V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 58R2693
Product Name Hall Effect Sensor Uni-Polar, To92-3; Hall Effect Type Honeywell
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A33022LLEATR-600CT-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
DCV Series Isolated 0 to 10V Output Displacement Transducer - DCV150C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 5.91 inch (150 mm)
View Details
Ultrasonic Sensor - 15917169 - Radwell International
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details