The SS400 Series and SS500 Series are small and versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet, and are designed to respond to alternating North and South poles, or to a South pole only. They are available in bipolar, latching or unipolar magnetics. On-board regulation provides stable operation over a 3.8 Vdc to 30 Vdc supply voltage range. These sensors are capable of continuous 20 mA sinking output and may be cycled as high as 50 mA max. The 3.8 V capability allows for use in many potential low voltage applications. The digital, open collector sinking-type output is easily interfaced with a wide variety of electronic circuits. To provide reliable products and consistent quality, the SS400 Series products are tested at both 25°C [75°F] and 125°C [257°F]. All catalog listings are qualified for operation up to 150°C [302°F]. For design flexibility, these product are available in the following package styles:
SS400 Series: Flat TO-92-style:
SS500 Series: SOT-89B, pocket tape and reel
Sensor Unipolar Hall Effect Digital Pos - Sensor ICs - Hall Effect Sensor ICs
MAGNETIC SWITCH UNIPOLAR RADIAL
Manufacturer: Honeywell Sensing and Productivity Solutions
Win Source Part Number: 030849-SS441A
Packaging: Bulk
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 10mA
Current - Output (Max): 20mA
Sensing Range: 11.5mT Trip, 2mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: Radial Lead
Purpose: Unipolar Switch
Supply Voltage - Operating: 3.8 V to 30 V
Testing Conditions: 25°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Honeywell Sensing & IoT | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | |
---|---|---|---|---|
Product Category | Magnetic Sensor Chips | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
Product Number | SS441A | 8749028 | SS441A | 030849-SS441A |
Product Name | SS400 Series Hall-effect digital position sensor IC, unipolar, low Gauss, flat TO-92-style package, straight standard leads, bulk pack, 1000 units/bag | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - SS441A | |
Sensor Type | Magnetic | Proximity Sensors | Magnetic | Magnetic |
Applications | Automobile; Industrial; Medical | |||
Package / Mounting | Flat TO-92-style, straight standard leads, bulk pack, 1000 units/bag | Radial Lead | ||
Input Voltage | 3.8 to 30 volts | 3.8 to 30 volts | 3.8 to 30 volts |