The SS441A-S is a unipolar Hall-effect digital sensor IC in the SS400 Series, designed for magnetic position sensing in applications such as motor control and flow-rate detection. It features a surface-mount SMD package with a TO-92-style flat outline, and is supplied in bulk packaging. The device operates over a supply voltage range of 3.8 Vdc to 30 Vdc, with a maximum sinking output current of 20 mA and an operating temperature range of -40°C to 150°C. It has a digital open-collector output, temperature-compensa
Win Source Part Number: 1235196-SS441A-S
Category: Sensors, Transducers>Magnetic
Series: SS400
Features: Temperature Compensated
Package: Bulk
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Collector
Function: Unipolar Switch
Test Condition: 25°C
Polarization: South Pole
Current - Supply (Max): 10mA
Current - Output (Max): 20mA
Sensing Range: 11.5mT Trip, 2mT Release
Voltage - Supply: 3.8V ~ 30V
Package / Case: 3-SMD, Non-Standard
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Honeywell Sensing and Productivity Solutions
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1235196-SS441A-S |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |