Win Source Part Number: 1235353-SR4P3-B9
Category: Sensors, Transducers>Magnetic
Series: SR4
Type: Omnipolar Switch
Termination Style: Wire Leads
Package: Bulk
Actuator Material: Magnet
Standard Package: 20
Output Type: Current
Must Operate: 2.5mT
Must Release: 0.5mT
Voltage - Supply: 3.8V ~ 30V
Package / Case: Cylinder, Threaded
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.4500
Mfr: Honeywell Sensing and Productivity Solutions
Base Product Number: SR4P3
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1235353-SR4P3-B9 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) |