Win Source Part Number: 1087077-SR13D-A1
Category: Sensors, Transducers>Magnetic
Series: SR13
Type: Unipolar Switch
Termination Style: Wire Leads
Package: Bulk
Actuator Material: Magnet, South Pole
Standard Package: 20
Output Type: Digital
Must Operate: 15mT
Must Release: 2mT
Voltage - Supply: 3.8V ~ 30V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 150°C (TA)
Alternative Parts (Cross-Reference): SR15C-A3; 91SS16-3; EE-SX3239-P2;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.4500
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: SR13D-A1-ND,480-3581
Base Product Number: SR13D
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1087077-SR13D-A1 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) |