Honeywell's SPT Series stainless steel pressure sensors are designed for pressure applications that involve measurement of hostile media in harsh environments and will accommodate any media that will not adversely attack 304 or 316 stainless steel wetted parts.
The SPT Series is calibrated and compensated for three styles of output. All versions feature a variety of prssure connections to allow use in a wide range of OEM equipment.
| Honeywell Sensing & IoT | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | SPTMA2000PS5B |
| Product Name | SPT Series Heavy Duty Pressure Transducer, mA version, compensated, 0 psi to 2000 psi, sealed gage, 1/4-18 NPT, bayonet connector |
| Device Category | Sensor or Transducer |
| Measurement Type | Absolute; Gauge; Sealed |
| Media | Liquid; Gas |
| Features | Temperature Compensated |