Honeywell Sensing & IoT SPT Series Heavy Duty Pressure Transducer, mA version, compensated, 0 psi to 10 psi, gage, 1/8-27 NPT, bayonet connector SPTMA0010PG4B

Description
Honeywell's SPT Series stainless steel pressure sensors are designed for pressure applications that involve measurement of hostile media in harsh environments and will accommodate any media that will not adversely attack 304 or 316 stainless steel wetted parts. The SPT Series is calibrated and compensated for three styles of output. All versions feature a variety of prssure connections to allow use in a wide range of OEM equipment.
Datasheet
Description
Honeywell's SPT Series stainless steel pressure sensors are designed for pressure applications that involve measurement of hostile media in harsh environments and will accommodate any media that will not adversely attack 304 or 316 stainless steel wetted parts. The SPT Series is calibrated and compensated for three styles of output. All versions feature a variety of prssure connections to allow use in a wide range of OEM equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPT Series Heavy Duty Pressure Transducer, mA version, compensated, 0 psi to 10 psi, gage, 1/8-27 NPT, bayonet connector - SPTMA0010PG4B - Honeywell Sensing & IoT
Fort Mill, SC, United States
SPT Series Heavy Duty Pressure Transducer, mA version, compensated, 0 psi to 10 psi, gage, 1/8-27 NPT, bayonet connector
SPTMA0010PG4B
SPT Series Heavy Duty Pressure Transducer, mA version, compensated, 0 psi to 10 psi, gage, 1/8-27 NPT, bayonet connector SPTMA0010PG4B
Honeywell's SPT Series stainless steel pressure sensors are designed for pressure applications that involve measurement of hostile media in harsh environments and will accommodate any media that will not adversely attack 304 or 316 stainless steel wetted parts. The SPT Series is calibrated and compensated for three styles of output. All versions feature a variety of prssure connections to allow use in a wide range of OEM equipment.

Honeywell's SPT Series stainless steel pressure sensors are designed for pressure applications that involve measurement of hostile media in harsh environments and will accommodate any media that will not adversely attack 304 or 316 stainless steel wetted parts.

The SPT Series is calibrated and compensated for three styles of output. All versions feature a variety of prssure connections to allow use in a wide range of OEM equipment.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Pressure Sensors
Product Number SPTMA0010PG4B
Product Name SPT Series Heavy Duty Pressure Transducer, mA version, compensated, 0 psi to 10 psi, gage, 1/8-27 NPT, bayonet connector
Device Category Sensor or Transducer
Measurement Type Absolute; Gauge
Media Liquid; Gas
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Transducers - 10219837-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 102 psi (71.45 m H2O)
View Details
2 suppliers