Manufacturer: Honeywell
Win Source Part Number: 934235-SMD2440-021
Series: SMD
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Phototransistors 880nm Top View 1510 (3825 Metric)
Package: Reel - TR
Package: 1510 (3825 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.7080
Other Part Number: SMD2440-021-ND, 480-3608-1, 480-3608-2, SMD2440021, 480-3608-6
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 934235-SMD2440-021 |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - SMD2440-021 |