Honeywell Sensing & IoT SLP Series, Differential; 0 in H<sub>2</sub>O to 4 in H<sub>2</sub>0, "D4" DIP Package - Straight Port SLP004DD4

Description
The SLP Series pressure sensors are a low cost component used for measuring very low pressures. These low pressure range devices were specifically designed to accurately measure differential and gage pressure of 0 in H2O to 10 in H2O. They are meant for use with non-corrosive and non-ionic media, such as air, dry gasses and similar media. The SLP Series are differential devices that allow application of pressure to either side of the diaphragm and can be used for gage or differential pressure measurements.
Datasheet
Description
The SLP Series pressure sensors are a low cost component used for measuring very low pressures. These low pressure range devices were specifically designed to accurately measure differential and gage pressure of 0 in H2O to 10 in H2O. They are meant for use with non-corrosive and non-ionic media, such as air, dry gasses and similar media. The SLP Series are differential devices that allow application of pressure to either side of the diaphragm and can be used for gage or differential pressure measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLP Series, Differential; 0 in H<sub>2</sub>O to 4 in H<sub>2</sub>0,
Fort Mill, SC, United States
SLP Series, Differential; 0 in H<sub>2</sub>O to 4 in H<sub>2</sub>0, "D4" DIP Package - Straight Port
SLP004DD4
SLP Series, Differential; 0 in H<sub>2</sub>O to 4 in H<sub>2</sub>0, "D4" DIP Package - Straight Port SLP004DD4
The SLP Series pressure sensors are a low cost component used for measuring very low pressures. These low pressure range devices were specifically designed to accurately measure differential and gage pressure of 0 in H2O to 10 in H2O. They are meant for use with non-corrosive and non-ionic media, such as air, dry gasses and similar media. The SLP Series are differential devices that allow application of pressure to either side of the diaphragm and can be used for gage or differential pressure measurements.

The SLP Series pressure sensors are a low cost component used for measuring very low pressures. These low pressure range devices were specifically designed to accurately measure differential and gage pressure of 0 in H2O to 10 in H2O. They are meant for use with non-corrosive and non-ionic media, such as air, dry gasses and similar media.

The SLP Series are differential devices that allow application of pressure to either side of the diaphragm and can be used for gage or differential pressure measurements.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Pressure Sensors
Product Number SLP004DD4
Product Name SLP Series, Differential; 0 in H<sub>2</sub>O to 4 in H<sub>2</sub>0, "D4" DIP Package - Straight Port
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details
Pneumatic Pressure Sensors - 274039 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 363 psi (255 m H2O)
View Details
Pressure sensor with display - PN2571 - ifm efector inc.
Specs
Device Category Sensor
Sensor Technology Thin Film
Measurement Type Gauge; Vacuum
View Details
3 suppliers