Win Source Part Number: 1234783-SDX30G2
Category: Sensors, Transducers>Pressure
Series: SDX
Termination Style: PC Pin
Features: Temperature Compensated
Package: Bulk
Applications: Board Mount
Standard Package: 25
Output Type: Wheatstone Bridge
Output: 0 mV ~ 90 mV (12V)
Accuracy: ±1%
Pressure Type: Vented Gauge
Operating Pressure: 30PSI (206.84kPa)
Port Size: Male - 0.11" (2.67mm) Tube
Port Style: Barbless
Maximum Pressure: 60PSI (413.69kPa)
Voltage - Supply: 20V
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: 287-1043R,Q4118164,2
SENSOR 30PSIG 0.11 .09V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1234783-SDX30G2 | SDX30G2 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated |