Honeywell Sensing & IoT Sensors, Transducers - Pressure Sensors, Transducers SDX30A2

Description
Win Source Part Number: 1234789-SDX30A2 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: SDX Termination Style: PC Pin Features: Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 25 Output Type: Wheatstone Bridge Output: 0 mV ~ 90 mV (12V) Accuracy: ±1% Pressure Type: Absolute Operating Pressure: 30PSI (206.84kPa) Port Size: Male - 0.11" (2.67mm) Tube Port Style: Barbless Maximum Pressure: 60PSI (413.69kPa) Voltage - Supply: 20V Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Other Names: 287-1040,287-1040R
Request a Quote Datasheet
Description
Win Source Part Number: 1234789-SDX30A2 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: SDX Termination Style: PC Pin Features: Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 25 Output Type: Wheatstone Bridge Output: 0 mV ~ 90 mV (12V) Accuracy: ±1% Pressure Type: Absolute Operating Pressure: 30PSI (206.84kPa) Port Size: Male - 0.11" (2.67mm) Tube Port Style: Barbless Maximum Pressure: 60PSI (413.69kPa) Voltage - Supply: 20V Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Other Names: 287-1040,287-1040R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - 1234789-SDX30A2 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
1234789-SDX30A2
Sensors, Transducers - Pressure Sensors, Transducers 1234789-SDX30A2
Win Source Part Number: 1234789-SDX30A2 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: SDX Termination Style: PC Pin Features: Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 25 Output Type: Wheatstone Bridge Output: 0 mV ~ 90 mV (12V) Accuracy: ±1% Pressure Type: Absolute Operating Pressure: 30PSI (206.84kPa) Port Size: Male - 0.11" (2.67mm) Tube Port Style: Barbless Maximum Pressure: 60PSI (413.69kPa) Voltage - Supply: 20V Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Other Names: 287-1040,287-1040R

Win Source Part Number: 1234789-SDX30A2
Category: Sensors, Transducers>Pressure Sensors, Transducers
Series: SDX
Termination Style: PC Pin
Features: Temperature Compensated
Package: Bulk
Applications: Board Mount
Standard Package: 25
Output Type: Wheatstone Bridge
Output: 0 mV ~ 90 mV (12V)
Accuracy: ±1%
Pressure Type: Absolute
Operating Pressure: 30PSI (206.84kPa)
Port Size: Male - 0.11" (2.67mm) Tube
Port Style: Barbless
Maximum Pressure: 60PSI (413.69kPa)
Voltage - Supply: 20V
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: 287-1040,287-1040R

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - SDX30A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
SDX30A2
Sensors, Transducers - Pressure Sensors, Transducers SDX30A2
SENSOR 30PSIA 0.11 .09V

SENSOR 30PSIA 0.11 .09V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 1234789-SDX30A2 SDX30A2
Product Name Sensors, Transducers - Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Compensated Compensated
Pressure Type Absolute; Absolute
Package / Mounting 6-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
OW-ENV-THPL - Temperature / Humidity / Barometric Pressure - OW-ENV-THPL - Embedded Data Systems
Specs
Pressure Type Barometric Pressure
Input Voltage 4 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details
Waterproof, Piezo-Resistive Pressure Sensor IC - BM1390GLV-Z - ROHM Semiconductor GmbH
Specs
Applications Consumer
Packing Method Tape Reel
Standards and Certifications RoHS
View Details