Win Source Part Number: 1234864-SDPGB0015PG5
Category: Sensors, Transducers>Pressure
Series: SDPGB
Features: Temperature Compensated
Applications: Industrial Automation
Standard Package: 1
Output Type: LCD Display
Accuracy: ±0.25%
Pressure Type: Vented Gauge
Operating Pressure: 15PSI (103.42kPa)
Port Size: Male - 1/4" (6.35mm) NPT
Port Style: Threaded
Maximum Pressure: 30PSI (206.84kPa)
Package / Case: Module
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: 287-1929
Product Status: Obsolete
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | 1234864-SDPGB0015PG5 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers - Industrial |
| Applications | Industrial |
| Compensated | Compensated |
| Pressure Type | Gauge; Vented Gauge |