Honeywell Sensing & IoT Sensors, Transducers - Proximity Sensors SCN-1356SC

Description
Win Source Part Number: 1234169-SCN-1356SC Category: Sensors, Transducers>Proximit y Sensors Series: * Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Honeywell Sensing and Productivity Solutions Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1234169-SCN-1356SC Category: Sensors, Transducers>Proximit y Sensors Series: * Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Honeywell Sensing and Productivity Solutions Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Proximity Sensors - 1234169-SCN-1356SC - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Proximity Sensors
1234169-SCN-1356SC
Sensors, Transducers - Proximity Sensors 1234169-SCN-1356SC
Win Source Part Number: 1234169-SCN-1356SC Category: Sensors, Transducers>Proximit y Sensors Series: * Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Honeywell Sensing and Productivity Solutions Product Status: Obsolete

Win Source Part Number: 1234169-SCN-1356SC
Category: Sensors, Transducers>Proximity Sensors
Series: *
Package: Bulk
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Honeywell Sensing and Productivity Solutions
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Photoelectric Sensors
Product Number 1234169-SCN-1356SC
Product Name Sensors, Transducers - Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3088-W11/4088-W11 Photomicrosensor (Transmissive) - EE-SX3088-W11 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
18 mm Metal Housing Photelectric Sensor, DC - S4454 - Fargo Controls, Inc.
Specs
Body Shape Cylindrical
Operation Distance 19.69 inch (500 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Universal Heavy Duty Photoelectric Sensors - FMS Series - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 78.74 inch (2000 mm)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Fiber-optic unit - SOE4-FO-L-HF2-1N-K - Festo Corporation
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire NPN
View Details
2 suppliers