Manufacturer: Honeywell Sensing and Productivity Solutions
Win Source Part Number: 793999-SCC30ASMT
Series: SCC SMT
Termination Style: PCB
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Compensated
Package: 8-SMD Module
Output Type: Wheatstone Bridge
Output: 60 mV ~ 150 mV
Accuracy: ±0.005%
Family Name: SCC30A
Pressure Type: Absolute
Operating Pressure: 30 PSI (206.84 kPa)
Port Style: No Port
Maximum Pressure: 60 PSI (413.69 kPa)
Categories: Sensors, Transducers
Alternative Parts (Cross-Reference): NSCDANN030PAUNV;
Introduction Date: September 29, 2008
Country of Origin: China
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
SENSOR 30PSIA .15V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 793999-SCC30ASMT | SCC30ASMT |
| Product Name | Pressure Sensors, Transducers - SCC30ASMT | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated |