Win Source Part Number: 1234805-SCC15DD4
Category: Sensors, Transducers>Pressure
Series: SCC
Termination Style: PC Pin
Features: Temperature Compensated
Package: Tray
Applications: Board Mount
Standard Package: 25
Output Type: Wheatstone Bridge
Output: 40 mV ~ 95 mV
Accuracy: ±0.5%
Pressure Type: Differential
Operating Pressure: 15PSI (103.42kPa)
Port Size: Male - 0.09" (2.29mm) Tube, Dual
Port Style: Barbless
Maximum Pressure: 30PSI (206.84kPa)
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: 480-2860
Product Status: Obsolete
SENSOR 15PSID 0.09 .095V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1234805-SCC15DD4 | SCC15DD4 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated |