Honeywell Sensing & IoT Sensors, Transducers - Pressure Sensors, Transducers SCC15D

Description
Win Source Part Number: 1234804-SCC15D Category: Sensors, Transducers>Pressure Sensors, Transducers Series: SCC Termination Style: PC Pin Features: Temperature Compensated Package: Tray Applications: Board Mount Standard Package: 25 Output Type: Wheatstone Bridge Output: 40 mV ~ 95 mV Accuracy: ±0.5% Pressure Type: Differential Operating Pressure: 15PSI (103.42kPa) Port Style: No Port Maximum Pressure: 30PSI (206.84kPa) Package / Case: 4-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Other Names: 480-2859 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1234804-SCC15D Category: Sensors, Transducers>Pressure Sensors, Transducers Series: SCC Termination Style: PC Pin Features: Temperature Compensated Package: Tray Applications: Board Mount Standard Package: 25 Output Type: Wheatstone Bridge Output: 40 mV ~ 95 mV Accuracy: ±0.5% Pressure Type: Differential Operating Pressure: 15PSI (103.42kPa) Port Style: No Port Maximum Pressure: 30PSI (206.84kPa) Package / Case: 4-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Other Names: 480-2859 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - 1234804-SCC15D - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
1234804-SCC15D
Sensors, Transducers - Pressure Sensors, Transducers 1234804-SCC15D
Win Source Part Number: 1234804-SCC15D Category: Sensors, Transducers>Pressure Sensors, Transducers Series: SCC Termination Style: PC Pin Features: Temperature Compensated Package: Tray Applications: Board Mount Standard Package: 25 Output Type: Wheatstone Bridge Output: 40 mV ~ 95 mV Accuracy: ±0.5% Pressure Type: Differential Operating Pressure: 15PSI (103.42kPa) Port Style: No Port Maximum Pressure: 30PSI (206.84kPa) Package / Case: 4-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Other Names: 480-2859 Product Status: Obsolete

Win Source Part Number: 1234804-SCC15D
Category: Sensors, Transducers>Pressure Sensors, Transducers
Series: SCC
Termination Style: PC Pin
Features: Temperature Compensated
Package: Tray
Applications: Board Mount
Standard Package: 25
Output Type: Wheatstone Bridge
Output: 40 mV ~ 95 mV
Accuracy: ±0.5%
Pressure Type: Differential
Operating Pressure: 15PSI (103.42kPa)
Port Style: No Port
Maximum Pressure: 30PSI (206.84kPa)
Package / Case: 4-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: 480-2859
Product Status: Obsolete

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - SCC15D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
SCC15D
Sensors, Transducers - Pressure Sensors, Transducers SCC15D
SENSOR 15PSID .095V

SENSOR 15PSID .095V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 1234804-SCC15D SCC15D
Product Name Sensors, Transducers - Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Compensated Compensated
Unlock Full Specs
to access all available technical data