Honeywell Sensing & IoT Pot;Cnd Pl;Rest 1 Megohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in;Non-Locking RV4NAYSD105A

Suppliers

Company
Product
Description
Supplier Links
Pot;Cnd Pl;Rest 1 Megohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in;Non-Locking - 70153153 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 1 Megohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in;Non-Locking
70153153
Pot;Cnd Pl;Rest 1 Megohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in;Non-Locking 70153153
Crafted of the finest materials available to insure long, reliable service. Provides extra long life with very low noise level. Rated 2 watts. Precision construction is completely enclosed. Conductive plastic element. RV4L and 53C2 designate 5⁄8" screwdriver slotted shaft FMS with 1⁄2" split locking bushing. RV4N and 53C3 designate 7⁄8" screwdriver slotted shaft FMS with 3⁄8" long bushing. 53C1 designates 2" long round shaft FMS with 3⁄8" long bushing. All have 1⁄4" diameter shaft. Average Shipping Weight: 4 oz. Specifications. Resistance Tolerance: 100 to 1 Meg — ±10%; over 1 Meg — ±20%. Rotation: 312° ±3%. End Resistance: Per MIL-R-94. Working Voltage: 500 VDC across end terminals. Linear Taper.

Crafted of the finest materials available to insure long, reliable service. Provides extra long life with very low noise level. Rated 2 watts. Precision construction is completely enclosed. Conductive plastic element. RV4L and 53C2 designate 5⁄8" screwdriver slotted shaft FMS with 1⁄2" split locking bushing. RV4N and 53C3 designate 7⁄8" screwdriver slotted shaft FMS with 3⁄8" long bushing. 53C1 designates 2" long round shaft FMS with 3⁄8" long bushing. All have 1⁄4" diameter shaft. Average Shipping Weight: 4 oz. Specifications. Resistance Tolerance: 100 to 1 Meg — ±10%; over 1 Meg — ±20%. Rotation: 312° ±3%. End Resistance: Per MIL-R-94. Working Voltage: 500 VDC across end terminals. Linear Taper.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 70153153
Product Name Pot;Cnd Pl;Rest 1 Megohms;Panel;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in;Non-Locking
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn
Unlock Full Specs
to access all available technical data

Similar Products

 - 317780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting / Packaging Panel Mount (Bushing); Wire Lead
Potentiometer Type Standard Potentiometer
Configuration Single Turn
View Details
Wirewound Potentiometers - Rheostats - Ohmite Manufacturing Co.
Specs
Mounting / Packaging Panel Mount (Bushing)
Standards and Certifications RoHS
Resistance Range 0.5000 to 50000 ohms
View Details