Honeywell Sensing & IoT Motion & Position Sensors RTP120LVEAA

Description
Transportation Position
Request a Quote Datasheet
Description
Transportation Position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion & Position Sensors - RTP120LVEAA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Motion & Position Sensors
RTP120LVEAA
Motion & Position Sensors RTP120LVEAA
Transportation Position

Transportation Position

Buy Now
Angle, Linear Position Measuring - 480-6124-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
480-6124-ND
Angle, Linear Position Measuring 480-6124-ND
Hall Effect Sensor Rotary Position External Magnet, Not Included Connector

Hall Effect Sensor Rotary Position External Magnet, Not Included Connector

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - RTP120LVEAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
RTP120LVEAA
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring RTP120LVEAA
SENSOR ROTARY 120DEG CONNECTOR

SENSOR ROTARY 120DEG CONNECTOR

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number RTP120LVEAA 480-6124-ND RTP120LVEAA
Product Name Motion & Position Sensors Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Displacement encoder - MME-MTS-750-TLF-AIF - Festo Corporation
Specs
Linear Encoder Speed 10000 mm/sec (23622 in/min)
Operating Temperature -40 to 167 F (-40 to 75 C)
Power Requirements DC Powered
View Details
2 suppliers
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details