Hall Effect Sensor Rotary Position Flatted Shaft Connector
Manufacturer: Honeywell Sensing and Productivity Solutions
Win Source Part Number: 793362-RPNS090AA1B11
Series: RPN
Termination Style: Connector
Operating Temperature Range: -40°C ~ 125°C
Mounting: Chassis Mount
Technology: Hall Effect
Operating Supply Voltage: 10 V ~ 30 V
Output Signal: Clockwise Increase
Output: Analog Voltage
Actuator Type: Flatted Shaft
For Measuring: Rotary Position
Linearity: ±2°
Family Name: RPNS090AA1B11A
Rotation Angle - Electrical, Mechanical: 90° (±45°)
Categories: Sensors, Transducers
Introduction Date: April 04, 2000
Country of Origin: Germany
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
HALL EFFECT ROTARY POSITION SENSOR; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Sensor Terminals:Connector;
SENSOR ROTARY 90DEG CONNECTOR
SENSOR ROTARY 90DEG CONNECTOR
| DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Linear Position Sensors | Linear Position Sensors | Linear Position Sensors | Linear Position Sensors | Linear Position Sensors |
| Product Number | RPNS090AA1B11A-ND | 793362-RPNS090AA1B11A | 10R6791 | RPNS090AA1B11A | RPNS090AA1B11A |
| Product Name | Angle, Linear Position Measuring | Position Sensors - Angle, Linear Position Measuring - RPNS090AA1B11A | Hall Effect Rotary Position Sensor; Supply Voltage Dc Min Honeywell | Angle, Linear Position Measuring | Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring |
| Sensor Technology | Hall Effect Position Sensor | Hall Effect Position Sensor | Hall Effect Position Sensor | Optical Linear Encoder | LVDT Linear Position Sensor |