Win Source Part Number: 1062652-PX2AF1XX150P
Category: Sensors, Transducers>Pressure
Series: PX2
Termination Style: Connector
Features: Temperature Compensated
Package: Bulk
Applications: Industrial Automation
Standard Package: 40
Output Type: Analog Voltage
Output: 0.5 V ~ 4.5 V
Accuracy: ±0.25%
Pressure Type: Absolute
Operating Pressure: 150PSI (1034.21kPa)
Port Size: Female - 7/16" (11.11mm) UNF Schrader
Port Style: Threaded
Maximum Pressure: 450PSI (3102.64kPa)
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: Cylinder
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MLH150PSB01A; MLH150PGB06A; PX2AN2XX150PSCHX;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: 480-3839,2266-PX2AF1
Base Product Number: PX2AF1
PRESSURE TRANSDUCER PSIA 150PSI
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1062652-PX2AF1XX150PAAAX | PX2AF1XX150PAAAX |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers - Industrial | Sensors, Transducers - Pressure Sensors, Transducers - Industrial |
| Applications | Industrial | |
| Compensated | Compensated | |
| Pressure Type | Absolute; Absolute | |
| Package / Mounting | Cylinder |