Honeywell International, Inc. Programmable Controller PUB4024SU

Description
STAND ALONE TYPE 4.8125 INCH WIDTH X 2.26 INCH DEPTH X 6.27 INCH HEIGHT SIZE UL 916, UL (CANADA AND US), CSA, CE, FCC APPROVAL VARIABLE AIR VOLUME AND UNITARY HVAC CONTROL APPLICATION -40 TO 150 DEG F OPERATING TEMPERATURE WEBS-AX, WEBS-N4, BACNET MS/TP INTERFACE TYPE PULSE WIDTH MODULATION, FLOATING, STAGED ON/OFF OUTPUT TYPE 2-ANALOG OUTPUT, 4-DIGITAL OUTPUT OUTPUT(S) 5 VOLT AMP AT 24 VOLT AC 50/60 HERTZ ELECTRICAL RATING UNIVERSAL INPUT TYPE 4-UNIVERSAL INPUT, 0-DIGITAL INPUT INPUT(S) NIAGARA FRAMEWORK SOFTWARE TYPE SPYDER BRAND ROHS COMPLAINT SERIES PUB MODEL
Description
STAND ALONE TYPE 4.8125 INCH WIDTH X 2.26 INCH DEPTH X 6.27 INCH HEIGHT SIZE UL 916, UL (CANADA AND US), CSA, CE, FCC APPROVAL VARIABLE AIR VOLUME AND UNITARY HVAC CONTROL APPLICATION -40 TO 150 DEG F OPERATING TEMPERATURE WEBS-AX, WEBS-N4, BACNET MS/TP INTERFACE TYPE PULSE WIDTH MODULATION, FLOATING, STAGED ON/OFF OUTPUT TYPE 2-ANALOG OUTPUT, 4-DIGITAL OUTPUT OUTPUT(S) 5 VOLT AMP AT 24 VOLT AC 50/60 HERTZ ELECTRICAL RATING UNIVERSAL INPUT TYPE 4-UNIVERSAL INPUT, 0-DIGITAL INPUT INPUT(S) NIAGARA FRAMEWORK SOFTWARE TYPE SPYDER BRAND ROHS COMPLAINT SERIES PUB MODEL

Suppliers

Company
Product
Description
Supplier Links
Programmable Controller - PUB4024SU - Honeywell International, Inc.
Morristown, NJ, USA
Programmable Controller
PUB4024SU
Programmable Controller PUB4024SU
STAND ALONE TYPE 4.8125 INCH WIDTH X 2.26 INCH DEPTH X 6.27 INCH HEIGHT SIZE UL 916, UL (CANADA AND US), CSA, CE, FCC APPROVAL VARIABLE AIR VOLUME AND UNITARY HVAC CONTROL APPLICATION -40 TO 150 DEG F OPERATING TEMPERATURE WEBS-AX, WEBS-N4, BACNET MS/TP INTERFACE TYPE PULSE WIDTH MODULATION, FLOATING, STAGED ON/OFF OUTPUT TYPE 2-ANALOG OUTPUT, 4-DIGITAL OUTPUT OUTPUT(S) 5 VOLT AMP AT 24 VOLT AC 50/60 HERTZ ELECTRICAL RATING UNIVERSAL INPUT TYPE 4-UNIVERSAL INPUT, 0-DIGITAL INPUT INPUT(S) NIAGARA FRAMEWORK SOFTWARE TYPE SPYDER BRAND ROHS COMPLAINT SERIES PUB MODEL
  • STAND ALONE TYPE
  • 4.8125 INCH WIDTH X 2.26 INCH DEPTH X 6.27 INCH HEIGHT SIZE
  • UL 916, UL (CANADA AND US), CSA, CE, FCC APPROVAL
  • VARIABLE AIR VOLUME AND UNITARY HVAC CONTROL APPLICATION
  • -40 TO 150 DEG F OPERATING TEMPERATURE
  • WEBS-AX, WEBS-N4, BACNET MS/TP INTERFACE TYPE
  • PULSE WIDTH MODULATION, FLOATING, STAGED ON/OFF OUTPUT TYPE
  • 2-ANALOG OUTPUT, 4-DIGITAL OUTPUT OUTPUT(S)
  • 5 VOLT AMP AT 24 VOLT AC 50/60 HERTZ ELECTRICAL RATING
  • UNIVERSAL INPUT TYPE
  • 4-UNIVERSAL INPUT, 0-DIGITAL INPUT INPUT(S)
  • NIAGARA FRAMEWORK SOFTWARE TYPE
  • SPYDER BRAND
  • ROHS COMPLAINT
  • SERIES PUB MODEL
Supplier's Site

Technical Specifications

  Honeywell International, Inc.
Product Category Universal Process Controllers
Product Number PUB4024SU
Product Name Programmable Controller
Standards and Compliance Other; UL 916, UL (Canada and US), CSA, CE, FCC
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
AERZENWebView -  - Aerzen USA Corp.
Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
Media Other; Oil Levels, System Pressure
View Details
Cylmate controller - PFPA202 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Controller Type Cylmate Controller
Form Factor Stand-Alone
Interface Computer Programmable
View Details