Honeywell Sensing & IoT Pressure Sensors, Transducers - NBPMANN005PGUNV NBPMANN005PGUNV

Description
Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 790547-NBPMANN005PGU NV Series: NBP Termination Style: Surface Mount (SMD,SMT) Operating Temperature Range: -40°C ~ 125°C Package: 4-SMD, J-Lead, Top Port Output Type: Wheatstone Bridge Operating Supply Voltage: 1.8 V ~ 12 V Output: 0 mV ~ 75 mV (5V) Accuracy: ±0.25% Family Name: NBPMANN005PGUNV Pressure Type: Vented Gauge Operating Pressure: 5 PSI (34.47 kPa) Port Size: Male - 0.11" (2.74mm) Tube Port Style: Barbed Maximum Pressure: 30 PSI (206.84 kPa) Categories: Sensors, Transducers Alternative Parts (Cross-Reference): ADP41913; 2SMPP-02; Introduction Date: March 11, 2013 Country of Origin: China Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 790547-NBPMANN005PGU NV Series: NBP Termination Style: Surface Mount (SMD,SMT) Operating Temperature Range: -40°C ~ 125°C Package: 4-SMD, J-Lead, Top Port Output Type: Wheatstone Bridge Operating Supply Voltage: 1.8 V ~ 12 V Output: 0 mV ~ 75 mV (5V) Accuracy: ±0.25% Family Name: NBPMANN005PGUNV Pressure Type: Vented Gauge Operating Pressure: 5 PSI (34.47 kPa) Port Size: Male - 0.11" (2.74mm) Tube Port Style: Barbed Maximum Pressure: 30 PSI (206.84 kPa) Categories: Sensors, Transducers Alternative Parts (Cross-Reference): ADP41913; 2SMPP-02; Introduction Date: March 11, 2013 Country of Origin: China Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - NBPMANN005PGUNV - 790547-NBPMANN005PGUNV - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - NBPMANN005PGUNV
790547-NBPMANN005PGUNV
Pressure Sensors, Transducers - NBPMANN005PGUNV 790547-NBPMANN005PGUNV
Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 790547-NBPMANN005PGU NV Series: NBP Termination Style: Surface Mount (SMD,SMT) Operating Temperature Range: -40°C ~ 125°C Package: 4-SMD, J-Lead, Top Port Output Type: Wheatstone Bridge Operating Supply Voltage: 1.8 V ~ 12 V Output: 0 mV ~ 75 mV (5V) Accuracy: ±0.25% Family Name: NBPMANN005PGUNV Pressure Type: Vented Gauge Operating Pressure: 5 PSI (34.47 kPa) Port Size: Male - 0.11" (2.74mm) Tube Port Style: Barbed Maximum Pressure: 30 PSI (206.84 kPa) Categories: Sensors, Transducers Alternative Parts (Cross-Reference): ADP41913; 2SMPP-02; Introduction Date: March 11, 2013 Country of Origin: China Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Honeywell Sensing and Productivity Solutions
Win Source Part Number: 790547-NBPMANN005PGUNV
Series: NBP
Termination Style: Surface Mount (SMD,SMT)
Operating Temperature Range: -40°C ~ 125°C
Package: 4-SMD, J-Lead, Top Port
Output Type: Wheatstone Bridge
Operating Supply Voltage: 1.8 V ~ 12 V
Output: 0 mV ~ 75 mV (5V)
Accuracy: ±0.25%
Family Name: NBPMANN005PGUNV
Pressure Type: Vented Gauge
Operating Pressure: 5 PSI (34.47 kPa)
Port Size: Male - 0.11" (2.74mm) Tube
Port Style: Barbed
Maximum Pressure: 30 PSI (206.84 kPa)
Categories: Sensors, Transducers
Alternative Parts (Cross-Reference): ADP41913; 2SMPP-02;
Introduction Date: March 11, 2013
Country of Origin: China
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - NBPMANN005PGUNV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
NBPMANN005PGUNV
Sensors, Transducers - Pressure Sensors, Transducers NBPMANN005PGUNV
SENSOR 5PSIG 0.11 .075V

SENSOR 5PSIG 0.11 .075V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 790547-NBPMANN005PGUNV NBPMANN005PGUNV
Product Name Pressure Sensors, Transducers - NBPMANN005PGUNV Sensors, Transducers - Pressure Sensors, Transducers
Pressure Type Gauge; Vented Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Package / Mounting Surface Mount (SMD)
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details
Pressure Sensor Chip - ELVE Series - Pressure Sensor Chip - ELVE Series - All Sensors Corp.
Specs
Applications Industrial; INDUSTRIAL
Compensated Compensated
Pressure Type Gauge
View Details
Uncompensated Polycarbonate Port Pressure Sensor - RPD Series - Merit Sensor Systems
Specs
Applications Automobile; Industrial
Pressure Type Gauge
Package / Mounting Surface Mount (SMD)
View Details