Honeywell Sensing & IoT Pressure Sensors, Transducers - NBPLPNS005PGUNV NBPLPNS005PGUNV

Description
Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 790545-NBPLPNS005PGU NV Series: NBP Termination Style: Surface Mount Operating Temperature Range: -40°C ~ 125°C Package: 6-SMD, No Lead, Top Port Output Type: Wheatstone Bridge Operating Supply Voltage: 1.8 V ~ 12 V Output: 0 mV ~ 75 mV (5V) Accuracy: ±0.25% Pressure Type: Vented Gauge Operating Pressure: 5 PSI (34.47 kPa) Port Style: No Port Maximum Pressure: 30 PSI (206.84 kPa) Categories: Sensors, Transducers Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 790545-NBPLPNS005PGU NV Series: NBP Termination Style: Surface Mount Operating Temperature Range: -40°C ~ 125°C Package: 6-SMD, No Lead, Top Port Output Type: Wheatstone Bridge Operating Supply Voltage: 1.8 V ~ 12 V Output: 0 mV ~ 75 mV (5V) Accuracy: ±0.25% Pressure Type: Vented Gauge Operating Pressure: 5 PSI (34.47 kPa) Port Style: No Port Maximum Pressure: 30 PSI (206.84 kPa) Categories: Sensors, Transducers Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - NBPLPNS005PGUNV - 790545-NBPLPNS005PGUNV - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - NBPLPNS005PGUNV
790545-NBPLPNS005PGUNV
Pressure Sensors, Transducers - NBPLPNS005PGUNV 790545-NBPLPNS005PGUNV
Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 790545-NBPLPNS005PGU NV Series: NBP Termination Style: Surface Mount Operating Temperature Range: -40°C ~ 125°C Package: 6-SMD, No Lead, Top Port Output Type: Wheatstone Bridge Operating Supply Voltage: 1.8 V ~ 12 V Output: 0 mV ~ 75 mV (5V) Accuracy: ±0.25% Pressure Type: Vented Gauge Operating Pressure: 5 PSI (34.47 kPa) Port Style: No Port Maximum Pressure: 30 PSI (206.84 kPa) Categories: Sensors, Transducers Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Honeywell Sensing and Productivity Solutions
Win Source Part Number: 790545-NBPLPNS005PGUNV
Series: NBP
Termination Style: Surface Mount
Operating Temperature Range: -40°C ~ 125°C
Package: 6-SMD, No Lead, Top Port
Output Type: Wheatstone Bridge
Operating Supply Voltage: 1.8 V ~ 12 V
Output: 0 mV ~ 75 mV (5V)
Accuracy: ±0.25%
Pressure Type: Vented Gauge
Operating Pressure: 5 PSI (34.47 kPa)
Port Style: No Port
Maximum Pressure: 30 PSI (206.84 kPa)
Categories: Sensors, Transducers
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pressure Sensor Chips
Product Number 790545-NBPLPNS005PGUNV
Product Name Pressure Sensors, Transducers - NBPLPNS005PGUNV
Pressure Type Gauge; Vented Gauge
Unlock Full Specs
to access all available technical data