Manufacturer: Honeywell Sensing and Productivity Solutions
Win Source Part Number: 790529-NBPDANN001PGU
Series: NBP
Termination Style: PC Pin
Operating Temperature Range: -40°C ~ 125°C
Package: 4-DIP (0.453", 11.50mm), Top Port
Output Type: Wheatstone Bridge
Operating Supply Voltage: 1.8 V ~ 12 V
Output: 0 mV ~ 32.5 mV (5V)
Accuracy: ±0.25%
Family Name: NBPDANN001BG
Pressure Type: Vented Gauge
Operating Pressure: 1 PSI (6.89 kPa)
Port Size: Male - 0.75" (1.91mm) Tube
Port Style: Barbed
Maximum Pressure: 10 PSI (68.95 kPa)
Categories: Sensors, Transducers
Alternative Parts (Cross-Reference): XHBP005GFP; XHBP070GZP; XHBP015GFP; XHBP001GZP;
Introduction Date: June 29, 2012
Country of Origin: China, Mexico, United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | 790529-NBPDANN001PGUNV |
| Product Name | Pressure Sensors, Transducers - NBPDANN001PGUNV |
| Pressure Type | Gauge; Vented Gauge |