Honeywell Sensing & IoT Switch, Toggle, Spdt, 20A, Panel; Switch Operation Honeywell MS24658-23D

Description
SWITCH, TOGGLE, SPDT, 20A, PANEL; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Military-Grade TL Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Switch Terminals:Screw RoHS Compliant: Yes
Description
SWITCH, TOGGLE, SPDT, 20A, PANEL; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Military-Grade TL Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Switch Terminals:Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 20A, Panel; Switch Operation Honeywell - 73K4398 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 20A, Panel; Switch Operation Honeywell
73K4398
Switch, Toggle, Spdt, 20A, Panel; Switch Operation Honeywell 73K4398
SWITCH, TOGGLE, SPDT, 20A, PANEL; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Military-Grade TL Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Switch Terminals:Screw RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 20A, PANEL; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:Military-Grade TL Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Switch Terminals:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 73K4398
Product Name Switch, Toggle, Spdt, 20A, Panel; Switch Operation Honeywell
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Light Switches - 2289512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 10 amps
View Details
15 Amp Single Pole Toggle Switch, Residential Grade - 1001 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Process Sealed Subminiature Toggles - A13AH-GA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TEX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details