LIMIT SWITCH, SPDT, ROTARY, 10A, 600VAC; Limit Switch Actuator:Side Rotary; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Operating Force Max:0.45N-m; Product Range:HDLS Series RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Rotary Limit Switches |
Product Number | 39B216 |
Product Name | Limit Switch, Spdt, Rotary, 10A, 600Vac; Limit Switch Actuator Honeywell |
Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |