Honeywell Sensing & IoT Limit Switch, Dpdt, Rotary, 10A, 600Vac; Limit Switch Actuator Honeywell LSM6D1B

Description
LIMIT SWITCH, DPDT, ROTARY, 10A, 600VAC; Limit Switch Actuator:Side Rotary Roller; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Operating Force Max:0.45N-m; Product Range:HDLS Series RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, DPDT, ROTARY, 10A, 600VAC; Limit Switch Actuator:Side Rotary Roller; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Operating Force Max:0.45N-m; Product Range:HDLS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, Dpdt, Rotary, 10A, 600Vac; Limit Switch Actuator Honeywell - 38B9892 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Dpdt, Rotary, 10A, 600Vac; Limit Switch Actuator Honeywell
38B9892
Limit Switch, Dpdt, Rotary, 10A, 600Vac; Limit Switch Actuator Honeywell 38B9892
LIMIT SWITCH, DPDT, ROTARY, 10A, 600VAC; Limit Switch Actuator:Side Rotary Roller; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Operating Force Max:0.45N-m; Product Range:HDLS Series RoHS Compliant: Yes

LIMIT SWITCH, DPDT, ROTARY, 10A, 600VAC; Limit Switch Actuator:Side Rotary Roller; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Operating Force Max:0.45N-m; Product Range:HDLS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Limit Switches
Product Number 38B9892
Product Name Limit Switch, Dpdt, Rotary, 10A, 600Vac; Limit Switch Actuator Honeywell
Switch Configuration Double Pole, Double Throw (DPDT); DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Position indicator - SASF-S2-B-F-A34 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Limit Switches - 2695433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Actuator Type Rotary
View Details
Electromechanical Limit Switch, Rotate From 3150 - 3450 Degrees - S9200A-G163-11 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 3150 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details