Honeywell Sensing & IoT MICRO SWITCH HDLS Series Heavy-Duty Limit Switch, Plug-in, Side Roller Plunger, 2NC 2NO DPDT Snap Action, 0.75 in - 14NPT conduit LSF2B

Description
Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high temperature (lasts longer without the need for frequent adjustment than drive trains with plastic parts,) self-lifting pressure plate terminals save wiring time, easily identified grounding terminal (inside) for compliance with OSHA and other regulatory agency standards, one piece flat gasket (seals better than gaskets that go around curves and corners, does not contact terminal pins to reduce chances of fluid migration,) front mounting and interchangeability of single- and double-pole switches, plug-in and non plug-in with one another and with other switch brands, tracking interchangeability of actuator levers for single- and double-pole switches, plug-in and non plug-in, twin shaft seals for an extra measure of protection, inner FC O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches, rugged corrosion-resistant zinc head and body are phosphate treated and epoxy finished, exclusive teller tab assures proper torque (when it cannot be moved the lever is tight enough to prevent slippage) and domestic and international conduit taps.
Datasheet
Description
Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high temperature (lasts longer without the need for frequent adjustment than drive trains with plastic parts,) self-lifting pressure plate terminals save wiring time, easily identified grounding terminal (inside) for compliance with OSHA and other regulatory agency standards, one piece flat gasket (seals better than gaskets that go around curves and corners, does not contact terminal pins to reduce chances of fluid migration,) front mounting and interchangeability of single- and double-pole switches, plug-in and non plug-in with one another and with other switch brands, tracking interchangeability of actuator levers for single- and double-pole switches, plug-in and non plug-in, twin shaft seals for an extra measure of protection, inner FC O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches, rugged corrosion-resistant zinc head and body are phosphate treated and epoxy finished, exclusive teller tab assures proper torque (when it cannot be moved the lever is tight enough to prevent slippage) and domestic and international conduit taps.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH HDLS Series Heavy-Duty Limit Switch, Plug-in, Side Roller Plunger, 2NC 2NO DPDT Snap Action, 0.75 in - 14NPT conduit - LSF2B - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH HDLS Series Heavy-Duty Limit Switch, Plug-in, Side Roller Plunger, 2NC 2NO DPDT Snap Action, 0.75 in - 14NPT conduit
LSF2B
MICRO SWITCH HDLS Series Heavy-Duty Limit Switch, Plug-in, Side Roller Plunger, 2NC 2NO DPDT Snap Action, 0.75 in - 14NPT conduit LSF2B
Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high temperature (lasts longer without the need for frequent adjustment than drive trains with plastic parts,) self-lifting pressure plate terminals save wiring time, easily identified grounding terminal (inside) for compliance with OSHA and other regulatory agency standards, one piece flat gasket (seals better than gaskets that go around curves and corners, does not contact terminal pins to reduce chances of fluid migration,) front mounting and interchangeability of single- and double-pole switches, plug-in and non plug-in with one another and with other switch brands, tracking interchangeability of actuator levers for single- and double-pole switches, plug-in and non plug-in, twin shaft seals for an extra measure of protection, inner FC O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches, rugged corrosion-resistant zinc head and body are phosphate treated and epoxy finished, exclusive teller tab assures proper torque (when it cannot be moved the lever is tight enough to prevent slippage) and domestic and international conduit taps.

Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high temperature (lasts longer without the need for frequent adjustment than drive trains with plastic parts,) self-lifting pressure plate terminals save wiring time, easily identified grounding terminal (inside) for compliance with OSHA and other regulatory agency standards, one piece flat gasket (seals better than gaskets that go around curves and corners, does not contact terminal pins to reduce chances of fluid migration,) front mounting and interchangeability of single- and double-pole switches, plug-in and non plug-in with one another and with other switch brands, tracking interchangeability of actuator levers for single- and double-pole switches, plug-in and non plug-in, twin shaft seals for an extra measure of protection, inner FC O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches, rugged corrosion-resistant zinc head and body are phosphate treated and epoxy finished, exclusive teller tab assures proper torque (when it cannot be moved the lever is tight enough to prevent slippage) and domestic and international conduit taps.

Supplier's Site Datasheet
Limit Switches - LSF2B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Limit Switches
LSF2B
Limit Switches LSF2B
Limit Switches LIMIT SWITCH

Limit Switches LIMIT SWITCH

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT VAST STOCK CO., LIMITED
Product Category Linear Limit Switches Limit Switches
Product Number LSF2B LSF2B
Product Name MICRO SWITCH HDLS Series Heavy-Duty Limit Switch, Plug-in, Side Roller Plunger, 2NC 2NO DPDT Snap Action, 0.75 in - 14NPT conduit Limit Switches
Normal State Normally Open; Normally Closed
Switch Configuration Double Pole, Double Throw (DPDT)
Linear Actuator Types Pushbutton or Plunger; Roller Lever / Leaf
Certifications / Approvals CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
Operating Temp -12 to 93 C (10.4 to 199 F)
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switches - 2695439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Roller Lever / Leaf; Roller
View Details
P6-4 Sealed Commercial Grade Limit Switch - P6-4 - OTTO Controls
Specs
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
Linear Actuator Types Roller Lever / Leaf
View Details
Wireless Position Switch - RF 13 SW915 - steute
Specs
Switch Type Electromechanical
Linear Actuator Types Pushbutton or Plunger; Push Roller; Roller Lever / Leaf
Connections Screw Terminal
View Details