Honeywell Sensing & IoT Limit Switch, Dpdt, Lever, 10A, 600Vac; Limit Switch Actuator Honeywell LSA6B2B

Description
LIMIT SWITCH, DPDT, LEVER, 10A, 600VAC; Limit Switch Actuator:Adjustable Roller Lever; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Operating Force Max:0.45N-m; Product Range:HDLS Series RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, DPDT, LEVER, 10A, 600VAC; Limit Switch Actuator:Adjustable Roller Lever; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Operating Force Max:0.45N-m; Product Range:HDLS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, Dpdt, Lever, 10A, 600Vac; Limit Switch Actuator Honeywell - 38B9722 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Dpdt, Lever, 10A, 600Vac; Limit Switch Actuator Honeywell
38B9722
Limit Switch, Dpdt, Lever, 10A, 600Vac; Limit Switch Actuator Honeywell 38B9722
LIMIT SWITCH, DPDT, LEVER, 10A, 600VAC; Limit Switch Actuator:Adjustable Roller Lever; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Operating Force Max:0.45N-m; Product Range:HDLS Series RoHS Compliant: Yes

LIMIT SWITCH, DPDT, LEVER, 10A, 600VAC; Limit Switch Actuator:Adjustable Roller Lever; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Operating Force Max:0.45N-m; Product Range:HDLS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 38B9722
Product Name Limit Switch, Dpdt, Lever, 10A, 600Vac; Limit Switch Actuator Honeywell
Switch Configuration Double Pole, Double Throw (DPDT); DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Small Plastic IEC Safety Limit Switches - 440P-CALB03E - Allen-Bradley / Rockwell Automation
Specs
Normal State Normally Closed
View Details
Position switches with safety function - EX-335 Metal enclosure with actuator - EX-335 roller lever H - EX-Z4VH 335-11Z-RMS-U180-3G/D -  - Schmersal Inc.
Specs
Device Type Rotary Limit Switch
Normal State Normally Open; Normally Closed
Operating Temp -20 to 60 C (-4 to 140 F)
View Details