LIMIT SWITCH, 600VAC, 250VDC, 10A, SIDE ROTARY; Limit Switch Actuator:Side Rotary; Contact Configuration:-; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Operating Force Max:0.45N; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 52F8863 |
| Product Name | Limit Switch, 600Vac, 250Vdc, 10A, Side Rotary; Limit Switch Actuator Honeywell |
| Maximum Current Rating | 10 amps |