100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2.25W Solder Lug
2.25 W, Solder Lug Terminals, Carbon Composition Potentiometers
Type J hot-molded carbon composition potentiometers are used in industrial and military applications for reliable, dependable and exceptional service requirements. JA1N Series has 3⁄8" bushing length with 1⁄4" dia., 7⁄8" long slotted shaft. The cover is dust and corrosion resistant. Made of non-magnetic material. Coated terminals. Tolerance: 10%, 1 meg and over: 20% linear taper. 2 watts. 100,000 rotations cycle life. Supplied with locating pin and hardware.
Plain, slotted flatted shaft.
POT 100 OHM 2.25W CARBON LINEAR
| DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | JA1N056S101UA-ND | 70153175 | JA1N056S101UA |
| Product Name | Rotary Potentiometers, Rheostats | Pot;Carbon Comp;Rest 100 Ohms;Panel;Linear;Pwr-Rtg 2.25W;Shaft Dia 1/4in | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition | Carbon Composition | |
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |
| Configuration | Single Turn | ||
| Resistance Taper | Linear |