Cost-effective way of limiting the inrush of current that can damage components in a switching power supply and other power devices when the equipment is turned on. Features
PC Board Mountable
Rugged Design
Solderable Leads
High Quality
Resistance Range at 25°C = 0.5 to 220 Ohms
Operating Temperature = –40°C to 185°C
Black Silicone Coating
Maximum Diameter = 9.5 mm to 32.0 mm
Maximum Thickness = 5.0 mm to 8.0 mm
Lead Diameter = 0.8 mm to 1.0 mm
Cost-effective way of limiting the inrush of current that can damage components in a switching power supply and other power devices when the equipment is turned on.
Features
- PC Board Mountable
- Rugged Design
- Solderable Leads
- High Quality
- Resistance Range at 25°C = 0.5 to 220 Ohms
- Operating Temperature = –40°C to 185°C
- Black Silicone Coating
- Maximum Diameter = 9.5 mm to 32.0 mm
- Maximum Thickness = 5.0 mm to 8.0 mm
- Lead Diameter = 0.8 mm to 1.0 mm