Clock Generator IC 20MHz 1 14-CDIP (0.300", 7.62mm)
IC GENERATOR CRYSTAL CLOCK 14DIP
IC CLOCK GENERATOR 14CDIP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | HTCCG | HTCCG | HTCCG |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator; Clock Generator |
| Bus Interface | CMOS; TTL; CMOS, TTL | CMOS; TTL; CMOS, TTL | |
| Package Type | DIP; 14-CDIP (0.300\", 7.62mm) | Through Hole | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts |