"Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.19"" (4.93mm) Tube 12 b 8-DIP (0.524"", 13.30mm), Top Port"
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 480-3334-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Gauge |
| Features | Temperature Compensated |