PRESSURE SENSOR; Operating Pressure Max:5psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:Axial; Supply Current:2mA; Product Range:TruStability HSC Series; Operating Pressure Min:0psi RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 72R7101 |
| Product Name | Pressure Sensor; Operating Pressure Max Honeywell |
| Device Category | Sensor; Sensor or Transducer |