Honeywell Sensing & IoT Honeywell HumidIcon™ Digital Humidity/Temperature Sensor: HIH6100 Series, I<sup>2</sup>C, ±4.0 accuracy, SOIC-8 SMD, without filter, 1000 units on tape and reel HIH6130-021-001

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Honeywell HumidIcon™ Digital Humidity/Temperature Sensor: HIH6100 Series, I<sup>2</sup>C, ±4.0 accuracy, SOIC-8 SMD, without filter, 1000 units on tape and reel - HIH6130-021-001 - Honeywell Sensing & IoT
Fort Mill, SC, United States
Honeywell HumidIcon™ Digital Humidity/Temperature Sensor: HIH6100 Series, I<sup>2</sup>C, ±4.0 accuracy, SOIC-8 SMD, without filter, 1000 units on tape and reel
HIH6130-021-001
Honeywell HumidIcon™ Digital Humidity/Temperature Sensor: HIH6100 Series, I<sup>2</sup>C, ±4.0 accuracy, SOIC-8 SMD, without filter, 1000 units on tape and reel HIH6130-021-001
Honeywell HumidIcon™ Digital Humidity/Temperature Sensors: HIH6130/6131 Series, is a digital output-type relative humidity (RH) and temperature sensor combined in the same package. These devices offer several ompetitive advantages, including: Industry-leading Total Error Band Industry-leading stability Industry-leading reliability Lowest total cost solution True temperature-compensa ted digital I2C output Energy efficiency Ultra-small package Industry-leading Total Error Band (TEB) (±5 %RH): Honeywell specifies Total Error Band—the most comprehensive, clear, and meaningful measurement –that provides the sensor’s true accuracy of ±5 %RH over a compensated range of 5°C to 50°C [41°F to 122 °F] and 10 %RH to 90 %RH. TEB includes all errors due to: Humidity non-linearity Humidity hysteresis Humidity non-repeatability Thermal effect on zero Thermal effect on span Thermal hysteresis Total Error Band should not be confused with “Accuracy”, which is actually a component of Total Error Band. Many competitors simply specify the accuracy of their device; however, the specification may exclude hysteresis and temperature effects, and may be calculated over a very narrow range, at only one point in the range, or at their absolute best accuracy level. It is then up to the customer to calibrate the device to make sure it has the accuracy needed for the life of the application. Honeywell’s industry-leading Total Error Band provides the following benefits to the customer: Eliminates individually testing and calibrating every sensor, which can increase their manufacturing time and process Supports system accuracy and warranty requirements Helps to optimize system uptime Provides excellent sensor interchangeability—t he customer can remove one sensor from the tape, remove the next sensor from the tape, and there is no part-to-part variation in accuracy For more information about Total Error Band, please see the related Technical Note “Explanation of the Total Error Band Specification for Honeywell’s Digital Humidity/Temperature Sensors.” Industry-leading long term stability (1.2 %RH over five years): Competitive humidity sensors need to go through a 12 hour at 75 %RH rehydration process (which requires special equipment chambers) to correct reflow temperature offset. Honeywell’s sensor also experiences an offset after reflow; however, it only requires a five hour rehydration under ambient conditions (>50 %RH). Honeywell’s industry-leading long term stability provides the following benefits to the customer: Minimizes system performance issues Helps support system uptime by eliminating the need to service or replace the sensor during its application life Eliminates the need to regularly recalibrate the sensor in their application, which can be inconvenient and costly Industry-leading reliability: Honeywell’s new HIH6130/6131 Series sensors use a laser trimmed, thermoset polymer capacitive sensing element. The element's multilayer construction provides resistance to most application hazards such as condensation, dust, dirt, oils, and common environmental chemicals which help provide industry-leading stability and reliability. Lowest total cost solution: Offers customers the lowest total cost solution due to the sensor’s industry-leading Total Error Band and its being a combined humidity/temperature sensor. True, temperature-compensa ted digital I2C output: Typically allows the customer to remove the components associated with signal conditioning from the PCB to free up space and reduce costs associated with those components (e.g., acquisition, inventory, assembly). Often eliminates problems that could occur from having multiple signal conditioning components across the PCB. Simplifies integration to the microprocessor, eliminating the need for customer-implemented , complex signal conditioning. Energy efficient Low supply voltage: Can operate down to 2.3 Vdc, which allows use in low energy and wireless-compatible applications to enhance energy savings and prolong system battery life. Low power consumption: The sensor goes into sleep mode when not taking a measurement within the application, consuming only 1 µA of power versus 650 µA in full operation in a battery operated system. Sleep mode helps maximize battery life, reduces power supply size, and reduces the application’s overall weight. Ultra-small package: SOIC-8 SMD (Surface Mount Device) package is ultra small, including the condensation-resista nt model with hydrophobic filter on-board (HIH6131). Allows for flexibility of use within the application, occupies less space on the PCB, and typically simplifies placement on crowded PCBs or in small devices. Combined humidity and temperature sensor: The humidity and temperature sensors are co-located in the same package. This allows the RH measurement to be temperature compensated and provides a second, standalone temperature sensor output. This allows the user to purchase one sensor instead of two. Tape and reel packaging: Cost-effective tape-and-reel packaging allows for use in high volume, automated pick-and-place manufacturing, eliminating lead misalignment to the PCB and helping the customer to reduce manufacturing costs. High resolution: High 14-bit humidity sensor resolution and 14-bit temperature sensor resolution within the application help the user’s system detect the smallest relative humidity or temperature change.

Honeywell HumidIcon™ Digital Humidity/Temperature Sensors: HIH6130/6131 Series, is a digital output-type relative humidity (RH) and temperature sensor combined in the same package. These devices offer several ompetitive advantages, including:

  • Industry-leading Total Error Band
  • Industry-leading stability
  • Industry-leading reliability
  • Lowest total cost solution
  • True temperature-compensated digital I2C output
  • Energy efficiency
  • Ultra-small package Industry-leading Total Error Band (TEB) (±5 %RH): Honeywell specifies Total Error Band—the most comprehensive, clear, and meaningful measurement –that provides the sensor’s true accuracy of ±5 %RH over a compensated range of 5°C to 50°C [41°F to 122 °F] and 10 %RH to 90 %RH. TEB includes all errors due to:
  • Humidity non-linearity
  • Humidity hysteresis
  • Humidity non-repeatability
  • Thermal effect on zero
  • Thermal effect on span
  • Thermal hysteresis Total Error Band should not be confused with “Accuracy”, which is actually a component of Total Error Band. Many competitors simply specify the accuracy of their device; however, the specification may exclude hysteresis and temperature effects, and may be calculated over a very narrow range, at only one point in the range, or at their absolute best accuracy level. It is then up to the customer to calibrate the device to make sure it has the accuracy needed for the life of the application. Honeywell’s industry-leading Total Error Band provides the following benefits to the customer:
  • Eliminates individually testing and calibrating every sensor, which can increase their manufacturing time and process
  • Supports system accuracy and warranty requirements
  • Helps to optimize system uptime
  • Provides excellent sensor interchangeability—the customer can remove one sensor from the tape, remove the next sensor from the tape, and there is no part-to-part variation in accuracy For more information about Total Error Band, please see the related Technical Note “Explanation of the Total Error Band Specification for Honeywell’s Digital Humidity/Temperature Sensors.” Industry-leading long term stability (1.2 %RH over five years): Competitive humidity sensors need to go through a 12 hour at 75 %RH rehydration process (which requires special equipment chambers) to correct reflow temperature offset. Honeywell’s sensor also experiences an offset after reflow; however, it only requires a five hour rehydration under ambient conditions (>50 %RH). Honeywell’s industry-leading long term stability provides the following benefits to the customer:
  • Minimizes system performance issues
  • Helps support system uptime by eliminating the need to service or replace the sensor during its application life
  • Eliminates the need to regularly recalibrate the sensor in their application, which can be inconvenient and costly Industry-leading reliability: Honeywell’s new HIH6130/6131 Series sensors use a laser trimmed, thermoset polymer capacitive sensing element. The element's multilayer construction provides resistance to most application hazards such as condensation, dust, dirt, oils, and common environmental chemicals which help provide industry-leading stability and reliability. Lowest total cost solution: Offers customers the lowest total cost solution due to the sensor’s industry-leading Total Error Band and its being a combined humidity/temperature sensor. True, temperature-compensated digital I2C output: Typically allows the customer to remove the components associated with signal conditioning from the PCB to free up space and reduce costs associated with those components (e.g., acquisition, inventory, assembly). Often eliminates problems that could occur from having multiple signal conditioning components across the PCB. Simplifies integration to the microprocessor, eliminating the need for customer-implemented, complex signal conditioning. Energy efficient
  • Low supply voltage: Can operate down to 2.3 Vdc, which allows use in low energy and wireless-compatible applications to enhance energy savings and prolong system battery life.
  • Low power consumption: The sensor goes into sleep mode when not taking a measurement within the application, consuming only 1 µA of power versus 650 µA in full operation in a battery operated system. Sleep mode helps maximize battery life, reduces power supply size, and reduces the application’s overall weight. Ultra-small package: SOIC-8 SMD (Surface Mount Device) package is ultra small, including the condensation-resistant model with hydrophobic filter on-board (HIH6131). Allows for flexibility of use within the application, occupies less space on the PCB, and typically simplifies placement on crowded PCBs or in small devices. Combined humidity and temperature sensor: The humidity and temperature sensors are co-located in the same package. This allows the RH measurement to be temperature compensated and provides a second, standalone temperature sensor output. This allows the user to purchase one sensor instead of two. Tape and reel packaging: Cost-effective tape-and-reel packaging allows for use in high volume, automated pick-and-place manufacturing, eliminating lead misalignment to the PCB and helping the customer to reduce manufacturing costs. High resolution: High 14-bit humidity sensor resolution and 14-bit temperature sensor resolution within the application help the user’s system detect the smallest relative humidity or temperature change.
Supplier's Site Datasheet
Sensors, Transducers - HIH6130-021-001 - LIXINC Electronics Co., Limited
Hong Kong, China
Sensors, Transducers
HIH6130-021-001
Sensors, Transducers HIH6130-021-001
SENSOR HUMID/TEMP 5V I2C 4% SMD

SENSOR HUMID/TEMP 5V I2C 4% SMD

Supplier's Site Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - HIH6130-021-001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
HIH6130-021-001
Sensors, Transducers - Humidity, Moisture Sensors HIH6130-021-001
SENSOR HUMID/TEMP 5V I2C 4% SMD

SENSOR HUMID/TEMP 5V I2C 4% SMD

Supplier's Site
Sensors, Transducers - Humidity, Moisture Sensors - 1336550-HIH6130-021-001 - Win Source Electronics
Yishun, Singapore
Sensors, Transducers - Humidity, Moisture Sensors
1336550-HIH6130-021-001
Sensors, Transducers - Humidity, Moisture Sensors 1336550-HIH6130-021-001
Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 1336550-HIH6130-021- 001 Category: Sensors, Transducers>Humidity , Moisture Sensors Packaging: Reel - TR Response Time: 6 s Standard Package: 1,000 Mounting: Surface Mount Output Type: I2C Output: 14b Sensor Type: Humidity, Temperature Accuracy: ±4% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 2.3V ~ 5.5V Supplier Device Package: 8-SOIC Temperature Range - Operating: -25°C ~ 85°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 9025.80.1000 Other Part Number: HIH6130021001,480-36 51-6,2266-HIH6130-02 1-001,480-3651-2,480 -3651-1,HIH-6130-021 -001 Base Product Number: HIH6130 RoHS Status: RoHS Compliant

Manufacturer: Honeywell Sensing and Productivity Solutions
Win Source Part Number: 1336550-HIH6130-021-001
Category: Sensors, Transducers>Humidity, Moisture Sensors
Packaging: Reel - TR
Response Time: 6 s
Standard Package: 1,000
Mounting: Surface Mount
Output Type: I2C
Output: 14b
Sensor Type: Humidity, Temperature
Accuracy: ±4% RH
Humidity Range: 0 ~ 100% RH
Voltage - Supply: 2.3V ~ 5.5V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -25°C ~ 85°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 9025.80.1000
Other Part Number: HIH6130021001,480-3651-6,2266-HIH6130-021-001,480-3651-2,480-3651-1,HIH-6130-021-001
Base Product Number: HIH6130
RoHS Status: RoHS Compliant

Supplier's Site Datasheet
Humidity, Moisture Sensors - 480-3651-6-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
480-3651-6-ND
Humidity, Moisture Sensors 480-3651-6-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±4% RH 6s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±4% RH 6s Surface Mount

Supplier's Site Datasheet
Humidity, Moisture Sensors - 480-3651-1-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
480-3651-1-ND
Humidity, Moisture Sensors 480-3651-1-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±4% RH 6s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±4% RH 6s Surface Mount

Supplier's Site Datasheet
Humidity, Moisture Sensors - 480-3651-2-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
480-3651-2-ND
Humidity, Moisture Sensors 480-3651-2-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±4% RH 6s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±4% RH 6s Surface Mount

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT LIXINC Electronics Co., Limited Shenzhen Shengyu Electronics Technology Limited Win Source Electronics DigiKey
Product Category Moisture Meters Moisture Meters Moisture Meters Moisture Meters Moisture Meters
Product Number HIH6130-021-001 HIH6130-021-001 HIH6130-021-001 1336550-HIH6130-021-001 480-3651-6-ND
Product Name Honeywell HumidIcon™ Digital Humidity/Temperature Sensor: HIH6100 Series, I<sup>2</sup>C, ±4.0 accuracy, SOIC-8 SMD, without filter, 1000 units on tape and reel Sensors, Transducers Sensors, Transducers - Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors Humidity, Moisture Sensors
Variables Measured Relative Humidity; Temperature Temperature
Form Factor Sensor Sensor Sensor
Relative Humidity Range 10 to 90 % 0.0 to 100 % 0.0 to 100 % 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Dew Point Transmitter - DewPro MMY31 - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured DewPoint
View Details
Dewpoint Transmitter for General Applications - AMT - Alpha Moisture Systems
Specs
Technology Capacitive
Variables Measured DewPoint
Form Factor Transmitter
View Details
Humidity Sensor Components - 10142048-21 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 495 F (-40 to 257 C)
View Details
2 suppliers
Humidity Sensors - P 14 FemtoCap - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Technology Capacitive
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
View Details