Honeywell Sensing & IoT MICRO SWITCH GSS Series Safety Limit Switch, 2NC Direct Opening, Slow Action, Top Roller Plunger, 20 mm, EN50047, Plastic, Gold-plated Contacts GSDC36C

Description
The GSS Series Global Safety Switch is available in three configurations: GSA - Standard mounting per EN50041 GSC - Standard mounting per EN50047 GSE - Compatible with standard mounting per EN50047 UL, CE, CSA, SIL 3 capable
Datasheet
Description
The GSS Series Global Safety Switch is available in three configurations: GSA - Standard mounting per EN50041 GSC - Standard mounting per EN50047 GSE - Compatible with standard mounting per EN50047 UL, CE, CSA, SIL 3 capable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH GSS Series Safety Limit Switch, 2NC Direct Opening, Slow Action, Top Roller Plunger, 20 mm, EN50047, Plastic, Gold-plated Contacts - GSDC36C - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH GSS Series Safety Limit Switch, 2NC Direct Opening, Slow Action, Top Roller Plunger, 20 mm, EN50047, Plastic, Gold-plated Contacts
GSDC36C
MICRO SWITCH GSS Series Safety Limit Switch, 2NC Direct Opening, Slow Action, Top Roller Plunger, 20 mm, EN50047, Plastic, Gold-plated Contacts GSDC36C
The GSS Series Global Safety Switch is available in three configurations: GSA - Standard mounting per EN50041 GSC - Standard mounting per EN50047 GSE - Compatible with standard mounting per EN50047 UL, CE, CSA, SIL 3 capable

The GSS Series Global Safety Switch is available in three configurations:

  • GSA - Standard mounting per EN50041
  • GSC - Standard mounting per EN50047
  • GSE - Compatible with standard mounting per EN50047
  • UL, CE, CSA, SIL 3 capable
Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Linear Limit Switches
Product Number GSDC36C
Product Name MICRO SWITCH GSS Series Safety Limit Switch, 2NC Direct Opening, Slow Action, Top Roller Plunger, 20 mm, EN50047, Plastic, Gold-plated Contacts
Normal State Normally Closed
Linear Actuator Types Pushbutton or Plunger; Roller Lever / Leaf
Certifications / Approvals CE Certified; CSA Certified; UL Listed; UL, CE, CSA, SIL 3 capable
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Sealed Double Pole Limit Switches - P6-3 - OTTO Controls
Specs
Switch Configuration Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
Linear Actuator Types Pushbutton or Plunger; Standard Lever / Leaf; Roller Lever / Leaf
Connections Integral Cable; Solder Terminal
View Details
Limit Switches - 136223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/2 NC
Linear Actuator Types Pushbutton or Plunger; Push Roller; Roller Lever / Leaf; Roller Plunger
View Details
E1 Series - E1228 - Control Products, Inc.
Control Products, Inc.
Specs
Switch Type Electromechanical
Contact Type Momentary Contact
Normal State Normally Open (optional feature); Normally Closed (optional feature)
View Details