Honeywell Sensing & IoT MICRO SWITCH GSS Series Safety Limit Switch, 2NC Direct Opening, Slow Action, Top Roller Plunger, 20 mm, EN50047, Zinc Die-cast, Gold-plated Contacts GSCC36C

Description
The GSS Series Global Safety Switch is available in three configurations: GSA - Standard mounting per EN50041 GSC - Standard mounting per EN50047 GSE - Compatible with standard mounting per EN50047 UL, CE, CSA, SIL 3 capable
Datasheet
Description
The GSS Series Global Safety Switch is available in three configurations: GSA - Standard mounting per EN50041 GSC - Standard mounting per EN50047 GSE - Compatible with standard mounting per EN50047 UL, CE, CSA, SIL 3 capable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH GSS Series Safety Limit Switch, 2NC Direct Opening, Slow Action, Top Roller Plunger, 20 mm, EN50047, Zinc Die-cast, Gold-plated Contacts - GSCC36C - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH GSS Series Safety Limit Switch, 2NC Direct Opening, Slow Action, Top Roller Plunger, 20 mm, EN50047, Zinc Die-cast, Gold-plated Contacts
GSCC36C
MICRO SWITCH GSS Series Safety Limit Switch, 2NC Direct Opening, Slow Action, Top Roller Plunger, 20 mm, EN50047, Zinc Die-cast, Gold-plated Contacts GSCC36C
The GSS Series Global Safety Switch is available in three configurations: GSA - Standard mounting per EN50041 GSC - Standard mounting per EN50047 GSE - Compatible with standard mounting per EN50047 UL, CE, CSA, SIL 3 capable

The GSS Series Global Safety Switch is available in three configurations:

  • GSA - Standard mounting per EN50041
  • GSC - Standard mounting per EN50047
  • GSE - Compatible with standard mounting per EN50047
  • UL, CE, CSA, SIL 3 capable
Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Linear Limit Switches
Product Number GSCC36C
Product Name MICRO SWITCH GSS Series Safety Limit Switch, 2NC Direct Opening, Slow Action, Top Roller Plunger, 20 mm, EN50047, Zinc Die-cast, Gold-plated Contacts
Normal State Normally Closed
Linear Actuator Types Pushbutton or Plunger; Roller Lever / Leaf
Certifications / Approvals CE Certified; CSA Certified; UL Listed; UL, CE, CSA, SIL 3 capable
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch attachment - DAPZ-SB-I-30DC-DR-AR - Festo Corporation
Specs
Normal State Normally Open
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
View Details
Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Linear Actuator Types Pushbutton or Plunger; Push Roller; Standard Lever / Leaf; Roller Lever / Leaf
Electrical Life Minimum 25000 (#)
View Details
Limit Switches - 2695463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Pushbutton or Plunger; Plunger
View Details
Compact capacitive limit switch with tube extension - VEGAPOINT 23 - VEGA Americas, Inc.
Specs
Switch Type Solid State
Orientation Top Mounted Actuator
Operating Temp -40 to 70 C (-40 to 158 F)
View Details